TE Connectivity Chip Resistor - Surface Mount TLRP3A20CR022FTE

Description
22 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
22 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP3A20CR022FTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20CR022FTETR-ND
Chip Resistor - Surface Mount 1712-TLRP3A20CR022FTETR-ND
22 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

22 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A20CR022FTECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20CR022FTECT-ND
Chip Resistor - Surface Mount 1712-TLRP3A20CR022FTECT-ND
22 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

22 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A20CR022FTEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20CR022FTEDKR-ND
Chip Resistor - Surface Mount 1712-TLRP3A20CR022FTEDKR-ND
RES 0.022 OHM 1% 2W 2512

RES 0.022 OHM 1% 2W 2512

Buy Now Datasheet
Res, 0R022, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3350 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R022, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3350
Res, 0R022, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3350
RES, 0R022, 1%, 2W, METAL STRIP, 2512; Resistance:0.022ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R022, 1%, 2W, METAL STRIP, 2512; Resistance:0.022ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R022, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3349 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R022, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3349
Res, 0R022, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3349
RES, 0R022, 1%, 2W, METAL STRIP, 2512; Resistance:0.022ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R022, 1%, 2W, METAL STRIP, 2512; Resistance:0.022ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-TLRP3A20CR022FTETR-ND 58AJ3350
Product Name Chip Resistor - Surface Mount Res, 0R022, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 0.0220 ohms 0.0220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details