TE Connectivity Chip Resistor - Surface Mount TLRP3A20CR007FTE

Description
7 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
7 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP3A20CR007FTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20CR007FTETR-ND
Chip Resistor - Surface Mount 1712-TLRP3A20CR007FTETR-ND
7 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

7 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A20CR007FTECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20CR007FTECT-ND
Chip Resistor - Surface Mount 1712-TLRP3A20CR007FTECT-ND
7 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

7 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Res, 0R007, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3344 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R007, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3344
Res, 0R007, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3344
RES, 0R007, 1%, 2W, METAL STRIP, 2512; Resistance:0.007ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R007, 1%, 2W, METAL STRIP, 2512; Resistance:0.007ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R007, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3343 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R007, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3343
Res, 0R007, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3343
RES, 0R007, 1%, 2W, METAL STRIP, 2512; Resistance:0.007ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R007, 1%, 2W, METAL STRIP, 2512; Resistance:0.007ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-TLRP3A20CR007FTETR-ND 58AJ3344
Product Name Chip Resistor - Surface Mount Res, 0R007, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 0.0070 ohms 0.0070 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details