TE Connectivity Chip Resistor - Surface Mount TLRP3A20CR004FTE

Description
4 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
4 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP3A20CR004FTECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20CR004FTECT-ND
Chip Resistor - Surface Mount 1712-TLRP3A20CR004FTECT-ND
4 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

4 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A20CR004FTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20CR004FTETR-ND
Chip Resistor - Surface Mount 1712-TLRP3A20CR004FTETR-ND
4 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

4 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP3A20CR004FTEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP3A20CR004FTEDKR-ND
Chip Resistor - Surface Mount 1712-TLRP3A20CR004FTEDKR-ND
RES 0.004 OHM 1% 2W 2512

RES 0.004 OHM 1% 2W 2512

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TLRP3A20CR004FTE - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TLRP3A20CR004FTE
Resistors - Chip Resistor - Surface Mount TLRP3A20CR004FTE
RES 0.004 OHM 1% 2W 2512

RES 0.004 OHM 1% 2W 2512

Supplier's Site
Res, 0R004, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3337 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R004, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3337
Res, 0R004, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3337
RES, 0R004, 1%, 2W, METAL STRIP, 2512; Resistance:0.004ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R004, 1%, 2W, METAL STRIP, 2512; Resistance:0.004ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R004, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity - 58AJ3338 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R004, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity
58AJ3338
Res, 0R004, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity 58AJ3338
RES, 0R004, 1%, 2W, METAL STRIP, 2512; Resistance:0.004ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

RES, 0R004, 1%, 2W, METAL STRIP, 2512; Resistance:0.004ohm; Product Range:TLRP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-TLRP3A20CR004FTECT-ND TLRP3A20CR004FTE 58AJ3337
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 0R004, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalOxide MetalAlloy
Mounting / Packaging 2512; 2512 2512; 2512 (6432 Metric) 2512; 2512 [6432 Metric]
Resistance Range 0.0040 ohms 0.0040 ohms 0.0040 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2567729P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers