3 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
3 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
RES 0.003 OHM 1% 2W 2512
RES, 0R003, 1%, 2W, METAL STRIP, 2512; Resistance:0.003ohm;
RES, 0R003, 1%, 2W, METAL STRIP, 2512; Resistance:0.003ohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-TLRP3A20CR003FTDGCT-ND | 58AJ3335 |
| Product Name | Chip Resistor - Surface Mount | Res, 0R003, 1%, 2W, Metal Strip, 2512; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; Current Sensing; General Use | |
| Technology / Construction | MetalAlloy | MetalAlloy |
| Mounting / Packaging | 2512; 2512 | 2512; 2512 [6432 Metric] |
| Resistance Range | 0.0030 ohms | 0.0030 ohms |