TE Connectivity Chip Resistor - Surface Mount TLRP2H20WR030FTE

Description
30 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
30 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP2H20WR030FTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2H20WR030FTETR-ND
Chip Resistor - Surface Mount 1712-TLRP2H20WR030FTETR-ND
30 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

30 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP2H20WR030FTECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2H20WR030FTECT-ND
Chip Resistor - Surface Mount 1712-TLRP2H20WR030FTECT-ND
30 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

30 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP2H20WR030FTEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2H20WR030FTEDKR-ND
Chip Resistor - Surface Mount 1712-TLRP2H20WR030FTEDKR-ND
RES 0.03 OHM 1% 2W 2010

RES 0.03 OHM 1% 2W 2010

Buy Now Datasheet
Res, 0R03, 1%, 2W, Metal Strip, 2010; Resistance Cgs Te Connectivity - 58AJ3331 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R03, 1%, 2W, Metal Strip, 2010; Resistance Cgs Te Connectivity
58AJ3331
Res, 0R03, 1%, 2W, Metal Strip, 2010; Resistance Cgs Te Connectivity 58AJ3331
RES, 0R03, 1%, 2W, METAL STRIP, 2010; Resistance:0.03ohm; Product Range:TLRP Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5mm RoHS Compliant: Yes

RES, 0R03, 1%, 2W, METAL STRIP, 2010; Resistance:0.03ohm; Product Range:TLRP Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R03, 1%, 2W, Metal Strip, 2010; Resistance Cgs Te Connectivity - 58AJ3332 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R03, 1%, 2W, Metal Strip, 2010; Resistance Cgs Te Connectivity
58AJ3332
Res, 0R03, 1%, 2W, Metal Strip, 2010; Resistance Cgs Te Connectivity 58AJ3332
RES, 0R03, 1%, 2W, METAL STRIP, 2010; Resistance:0.03ohm; Product Range:TLRP Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5mm RoHS Compliant: Yes

RES, 0R03, 1%, 2W, METAL STRIP, 2010; Resistance:0.03ohm; Product Range:TLRP Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R03, 2W, 2010, Metal Strip Rohs Compliant Cgs Te Connectivity - 74AJ4511 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R03, 2W, 2010, Metal Strip Rohs Compliant Cgs Te Connectivity
74AJ4511
Res, 0R03, 2W, 2010, Metal Strip Rohs Compliant Cgs Te Connectivity 74AJ4511
RES, 0R03, 2W, 2010, METAL STRIP ROHS COMPLIANT: YES

RES, 0R03, 2W, 2010, METAL STRIP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-TLRP2H20WR030FTETR-ND 58AJ3331 74AJ4511
Product Name Chip Resistor - Surface Mount Res, 0R03, 1%, 2W, Metal Strip, 2010; Resistance Cgs Te Connectivity Res, 0R03, 2W, 2010, Metal Strip Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Resistance Range 0.0300 ohms 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details