TE Connectivity Chip Resistor - Surface Mount TLRP2H20WR020FTE

Description
20 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
20 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP2H20WR020FTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2H20WR020FTETR-ND
Chip Resistor - Surface Mount 1712-TLRP2H20WR020FTETR-ND
20 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

20 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP2H20WR020FTECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2H20WR020FTECT-ND
Chip Resistor - Surface Mount 1712-TLRP2H20WR020FTECT-ND
20 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

20 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP2H20WR020FTEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2H20WR020FTEDKR-ND
Chip Resistor - Surface Mount 1712-TLRP2H20WR020FTEDKR-ND
RES 0.02 OHM 1% 2W 2010

RES 0.02 OHM 1% 2W 2010

Buy Now Datasheet
Res, 0R02, 1%, 2W, Metal Strip, 2010; Resistance Cgs Te Connectivity - 58AJ3329 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R02, 1%, 2W, Metal Strip, 2010; Resistance Cgs Te Connectivity
58AJ3329
Res, 0R02, 1%, 2W, Metal Strip, 2010; Resistance Cgs Te Connectivity 58AJ3329
RES, 0R02, 1%, 2W, METAL STRIP, 2010; Resistance:0.02ohm; Product Range:TLRP Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5mm RoHS Compliant: Yes

RES, 0R02, 1%, 2W, METAL STRIP, 2010; Resistance:0.02ohm; Product Range:TLRP Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R02, 1%, 2W, Metal Strip, 2010; Resistance Cgs Te Connectivity - 58AJ3330 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R02, 1%, 2W, Metal Strip, 2010; Resistance Cgs Te Connectivity
58AJ3330
Res, 0R02, 1%, 2W, Metal Strip, 2010; Resistance Cgs Te Connectivity 58AJ3330
RES, 0R02, 1%, 2W, METAL STRIP, 2010; Resistance:0.02ohm; Product Range:TLRP Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5mm RoHS Compliant: Yes

RES, 0R02, 1%, 2W, METAL STRIP, 2010; Resistance:0.02ohm; Product Range:TLRP Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-TLRP2H20WR020FTETR-ND 58AJ3329
Product Name Chip Resistor - Surface Mount Res, 0R02, 1%, 2W, Metal Strip, 2010; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2573220 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 47000 ohms
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers