TE Connectivity Chip Resistor - Surface Mount TLRP2H20WR010FTE

Description
10 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
10 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP2H20WR010FTECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2H20WR010FTECT-ND
Chip Resistor - Surface Mount 1712-TLRP2H20WR010FTECT-ND
10 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

10 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP2H20WR010FTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2H20WR010FTETR-ND
Chip Resistor - Surface Mount 1712-TLRP2H20WR010FTETR-ND
10 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

10 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP2H20WR010FTEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2H20WR010FTEDKR-ND
Chip Resistor - Surface Mount 1712-TLRP2H20WR010FTEDKR-ND
RES 0.01 OHM 1% 2W 2010

RES 0.01 OHM 1% 2W 2010

Buy Now Datasheet
Res, 0R01, 1%, 2W, Metal Strip, 2010; Resistance Cgs Te Connectivity - 58AJ3328 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 1%, 2W, Metal Strip, 2010; Resistance Cgs Te Connectivity
58AJ3328
Res, 0R01, 1%, 2W, Metal Strip, 2010; Resistance Cgs Te Connectivity 58AJ3328
RES, 0R01, 1%, 2W, METAL STRIP, 2010; Resistance:0.01ohm; Product Range:TLRP Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5mm RoHS Compliant: Yes

RES, 0R01, 1%, 2W, METAL STRIP, 2010; Resistance:0.01ohm; Product Range:TLRP Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R01, 1%, 2W, Metal Strip, 2010; Resistance Cgs Te Connectivity - 58AJ3327 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 1%, 2W, Metal Strip, 2010; Resistance Cgs Te Connectivity
58AJ3327
Res, 0R01, 1%, 2W, Metal Strip, 2010; Resistance Cgs Te Connectivity 58AJ3327
RES, 0R01, 1%, 2W, METAL STRIP, 2010; Resistance:0.01ohm; Product Range:TLRP Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5mm RoHS Compliant: Yes

RES, 0R01, 1%, 2W, METAL STRIP, 2010; Resistance:0.01ohm; Product Range:TLRP Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-TLRP2H20WR010FTECT-ND 58AJ3328
Product Name Chip Resistor - Surface Mount Res, 0R01, 1%, 2W, Metal Strip, 2010; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details