100 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
100 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
RES 0.1 OHM 1% 1W 2010
RES 0.1 OHM 1% 1W 2010
RES, 0R1, 1%, 1W, METAL STRIP, 2010; Resistance:0.1ohm; Product Range:TLRP Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5mm RoHS Compliant: Yes
RES, 0R1, 1W, 2010, METAL STRIP ROHS COMPLIANT: YES
RES, 0R1, 1%, 1W, METAL STRIP, 2010; Resistance:0.1ohm; Product Range:TLRP Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5mm RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 1712-TLRP2H10WR100FTECT-ND | TLRP2H10WR100FTE | 58AJ3325 | 74AJ4508 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 0R1, 1%, 1W, Metal Strip, 2010; Resistance Cgs Te Connectivity | Res, 0R1, 1W, 2010, Metal Strip Rohs Compliant Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Automotive; Current Sensing; General Use | |||
| Technology / Construction | MetalAlloy | MetalAlloy | MetalAlloy | |
| Mounting / Packaging | 2010; 2010 | 2010; 2010 [5025 Metric] | 2010 | |
| Resistance Range | 0.1000 ohms | 1.00E8 ohms | 0.1000 ohms |