TE Connectivity Chip Resistor - Surface Mount TLRP2H10WR075FTE

Description
75 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
75 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP2H10WR075FTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2H10WR075FTETR-ND
Chip Resistor - Surface Mount 1712-TLRP2H10WR075FTETR-ND
75 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

75 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP2H10WR075FTECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2H10WR075FTECT-ND
Chip Resistor - Surface Mount 1712-TLRP2H10WR075FTECT-ND
75 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

75 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP2H10WR075FTEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2H10WR075FTEDKR-ND
Chip Resistor - Surface Mount 1712-TLRP2H10WR075FTEDKR-ND
RES 0.075 OHM 1% 1W 2010

RES 0.075 OHM 1% 1W 2010

Buy Now Datasheet
0.075 OHM 1W Resistor - 52-TLRP2H10WR075FTE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.075 OHM 1W Resistor
52-TLRP2H10WR075FTE
0.075 OHM 1W Resistor 52-TLRP2H10WR075FTE
RES 0.075 OHM 1% 1W 2010 Product overview: TLRP2H10WR075FTE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.075 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.075 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLRP2H10WR075FTE can be used for catalog matching and distributor lookup.

RES 0.075 OHM 1% 1W 2010 Product overview: TLRP2H10WR075FTE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.075 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.075 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLRP2H10WR075FTE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 0R075, 1%, 1W, Metal Strip, 2010; Resistance Cgs Te Connectivity - 58AJ3323 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R075, 1%, 1W, Metal Strip, 2010; Resistance Cgs Te Connectivity
58AJ3323
Res, 0R075, 1%, 1W, Metal Strip, 2010; Resistance Cgs Te Connectivity 58AJ3323
RES, 0R075, 1%, 1W, METAL STRIP, 2010; Resistance:0.075ohm; Product Range:TLRP Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5mm RoHS Compliant: Yes

RES, 0R075, 1%, 1W, METAL STRIP, 2010; Resistance:0.075ohm; Product Range:TLRP Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R075, 1%, 1W, Metal Strip, 2010; Resistance Cgs Te Connectivity - 58AJ3324 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R075, 1%, 1W, Metal Strip, 2010; Resistance Cgs Te Connectivity
58AJ3324
Res, 0R075, 1%, 1W, Metal Strip, 2010; Resistance Cgs Te Connectivity 58AJ3324
RES, 0R075, 1%, 1W, METAL STRIP, 2010; Resistance:0.075ohm; Product Range:TLRP Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5mm RoHS Compliant: Yes

RES, 0R075, 1%, 1W, METAL STRIP, 2010; Resistance:0.075ohm; Product Range:TLRP Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-TLRP2H10WR075FTETR-ND 52-TLRP2H10WR075FTE 58AJ3323
Product Name Chip Resistor - Surface Mount 0.075 OHM 1W Resistor Res, 0R075, 1%, 1W, Metal Strip, 2010; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy Metal Strip MetalAlloy
Mounting / Packaging 2010; 2010 2010 (5025 Metric) 2010; 2010 [5025 Metric]
Resistance Range 0.0750 ohms 0.0750 ohms 0.0750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614894-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details