TE Connectivity Chip Resistor - Surface Mount TLRP2H10WR068FTE

Description
68 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
68 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP2H10WR068FTECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2H10WR068FTECT-ND
Chip Resistor - Surface Mount 1712-TLRP2H10WR068FTECT-ND
68 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

68 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP2H10WR068FTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2H10WR068FTETR-ND
Chip Resistor - Surface Mount 1712-TLRP2H10WR068FTETR-ND
68 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

68 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP2H10WR068FTEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2H10WR068FTEDKR-ND
Chip Resistor - Surface Mount 1712-TLRP2H10WR068FTEDKR-ND
RES 0.068 OHM 1% 1W 2010

RES 0.068 OHM 1% 1W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - TLRP2H10WR068FTE - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TLRP2H10WR068FTE
Chip Resistor - Surface Mount TLRP2H10WR068FTE
RES 0.068 OHM 1% 1W 2010

RES 0.068 OHM 1% 1W 2010

Supplier's Site Datasheet
Res, 0R068, 1%, 1W, Metal Strip, 2010; Resistance Cgs Te Connectivity - 58AJ3322 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R068, 1%, 1W, Metal Strip, 2010; Resistance Cgs Te Connectivity
58AJ3322
Res, 0R068, 1%, 1W, Metal Strip, 2010; Resistance Cgs Te Connectivity 58AJ3322
RES, 0R068, 1%, 1W, METAL STRIP, 2010; Resistance:0.068ohm; Product Range:TLRP Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5mm RoHS Compliant: Yes

RES, 0R068, 1%, 1W, METAL STRIP, 2010; Resistance:0.068ohm; Product Range:TLRP Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R068, 1%, 1W, Metal Strip, 2010; Resistance Cgs Te Connectivity - 58AJ3321 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R068, 1%, 1W, Metal Strip, 2010; Resistance Cgs Te Connectivity
58AJ3321
Res, 0R068, 1%, 1W, Metal Strip, 2010; Resistance Cgs Te Connectivity 58AJ3321
RES, 0R068, 1%, 1W, METAL STRIP, 2010; Resistance:0.068ohm; Product Range:TLRP Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5mm RoHS Compliant: Yes

RES, 0R068, 1%, 1W, METAL STRIP, 2010; Resistance:0.068ohm; Product Range:TLRP Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 1712-TLRP2H10WR068FTECT-ND TLRP2H10WR068FTE 58AJ3322
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 0R068, 1%, 1W, Metal Strip, 2010; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 0.0680 ohms 0.0680 ohms 0.0680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.60E6 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567469P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD563JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details