TE Connectivity Chip Resistor - Surface Mount TLRP2H10WR030FTE

Description
30 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
30 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP2H10WR030FTECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2H10WR030FTECT-ND
Chip Resistor - Surface Mount 1712-TLRP2H10WR030FTECT-ND
30 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

30 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP2H10WR030FTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2H10WR030FTETR-ND
Chip Resistor - Surface Mount 1712-TLRP2H10WR030FTETR-ND
30 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

30 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP2H10WR030FTEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2H10WR030FTEDKR-ND
Chip Resistor - Surface Mount 1712-TLRP2H10WR030FTEDKR-ND
RES 0.03 OHM 1% 1W 2010

RES 0.03 OHM 1% 1W 2010

Buy Now Datasheet
Res, 0R03, 1%, 1W, Metal Strip, 2010; Resistance Cgs Te Connectivity - 58AJ3318 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R03, 1%, 1W, Metal Strip, 2010; Resistance Cgs Te Connectivity
58AJ3318
Res, 0R03, 1%, 1W, Metal Strip, 2010; Resistance Cgs Te Connectivity 58AJ3318
RES, 0R03, 1%, 1W, METAL STRIP, 2010; Resistance:0.03ohm; Product Range:TLRP Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5mm RoHS Compliant: Yes

RES, 0R03, 1%, 1W, METAL STRIP, 2010; Resistance:0.03ohm; Product Range:TLRP Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R03, 1%, 1W, Metal Strip, 2010; Resistance Cgs Te Connectivity - 58AJ3317 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R03, 1%, 1W, Metal Strip, 2010; Resistance Cgs Te Connectivity
58AJ3317
Res, 0R03, 1%, 1W, Metal Strip, 2010; Resistance Cgs Te Connectivity 58AJ3317
RES, 0R03, 1%, 1W, METAL STRIP, 2010; Resistance:0.03ohm; Product Range:TLRP Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5mm RoHS Compliant: Yes

RES, 0R03, 1%, 1W, METAL STRIP, 2010; Resistance:0.03ohm; Product Range:TLRP Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-TLRP2H10WR030FTECT-ND 58AJ3318
Product Name Chip Resistor - Surface Mount Res, 0R03, 1%, 1W, Metal Strip, 2010; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 0.0300 ohms 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers