10 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
10 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
RES 0.01 OHM 1% 1W 2010
RES, 0R01, 1%, 1W, METAL STRIP, 2010; Resistance:0.01ohm; Product Range:TLRP Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5mm RoHS Compliant: Yes
RES, 0R01, 1%, 1W, METAL STRIP, 2010; Resistance:0.01ohm; Product Range:TLRP Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5mm RoHS Compliant: Yes
RES 0.01 OHM 1% 1W 2010
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 1712-TLRP2H10WR010FTETR-ND | 58AJ3314 | TLRP2H10WR010FTE |
| Product Name | Chip Resistor - Surface Mount | Res, 0R01, 1%, 1W, Metal Strip, 2010; Resistance Cgs Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; Current Sensing; General Use | ||
| Technology / Construction | MetalAlloy | MetalAlloy | MetalAlloy |
| Mounting / Packaging | 2010; 2010 | 2010; 2010 [5025 Metric] | |
| Resistance Range | 0.0100 ohms | 0.0100 ohms | 1.00E7 ohms |