TE Connectivity Chip Resistor - Surface Mount TLRP2B10WR040FTD

Description
40 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote
Description
40 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, 0R04, 1%, 1W, Metal Strip, 1206 from TE Connectivity is designed for high power applications, capable of handling up to 1 watt at 70°C. It features a resistance value of 0.04 ohms with a tolerance of ±1%. This component is part of the TLRP series, which is AEC-Q200 qualified, making it suitable for automotive and other demanding environments. The resistor has low inductance of less than 5nH and is sulfur resistant, ensuring reliability in harsh conditions. It operates effectively within a temperature range of -55°C to 170°C. The 1206 package size allows for easy integration into various circuit designs.

Datasheet Summary
Powered by GS/AI

The Resistor, 0R04, 1%, 1W, Metal Strip, 1206 from TE Connectivity is designed for high power applications, capable of handling up to 1 watt at 70°C. It features a resistance value of 0.04 ohms with a tolerance of ±1%. This component is part of the TLRP series, which is AEC-Q200 qualified, making it suitable for automotive and other demanding environments. The resistor has low inductance of less than 5nH and is sulfur resistant, ensuring reliability in harsh conditions. It operates effectively within a temperature range of -55°C to 170°C. The 1206 package size allows for easy integration into various circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP2B10WR040FTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2B10WR040FTDCT-ND
Chip Resistor - Surface Mount 1712-TLRP2B10WR040FTDCT-ND
40 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

40 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP2B10WR040FTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2B10WR040FTDTR-ND
Chip Resistor - Surface Mount 1712-TLRP2B10WR040FTDTR-ND
40 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

40 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP2B10WR040FTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2B10WR040FTDDKR-ND
Chip Resistor - Surface Mount 1712-TLRP2B10WR040FTDDKR-ND
RES 0.04 OHM 1% 1W 1206

RES 0.04 OHM 1% 1W 1206

Buy Now Datasheet
Res, 0R04, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity - 58AJ3312 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R04, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity
58AJ3312
Res, 0R04, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity 58AJ3312
RES, 0R04, 1%, 1W, METAL STRIP, 1206; Resistance:0.04ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R04, 1%, 1W, METAL STRIP, 1206; Resistance:0.04ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R04, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity - 58AJ3311 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R04, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity
58AJ3311
Res, 0R04, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity 58AJ3311
RES, 0R04, 1%, 1W, METAL STRIP, 1206; Resistance:0.04ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R04, 1%, 1W, METAL STRIP, 1206; Resistance:0.04ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R04, 1W, 1206, Metal Strip Rohs Compliant Cgs Te Connectivity - 74AJ4501 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R04, 1W, 1206, Metal Strip Rohs Compliant Cgs Te Connectivity
74AJ4501
Res, 0R04, 1W, 1206, Metal Strip Rohs Compliant Cgs Te Connectivity 74AJ4501
RES, 0R04, 1W, 1206, METAL STRIP ROHS COMPLIANT: YES

RES, 0R04, 1W, 1206, METAL STRIP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-TLRP2B10WR040FTDCT-ND 58AJ3312 74AJ4501
Product Name Chip Resistor - Surface Mount Res, 0R04, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity Res, 0R04, 1W, 1206, Metal Strip Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206
Resistance Range 0.0400 ohms 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details