TE Connectivity Chip Resistor - Surface Mount TLRP2B10WR030FTD

Description
30 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
30 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP2B10WR030FTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2B10WR030FTDCT-ND
Chip Resistor - Surface Mount 1712-TLRP2B10WR030FTDCT-ND
30 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

30 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP2B10WR030FTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2B10WR030FTDTR-ND
Chip Resistor - Surface Mount 1712-TLRP2B10WR030FTDTR-ND
30 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

30 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP2B10WR030FTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2B10WR030FTDDKR-ND
Chip Resistor - Surface Mount 1712-TLRP2B10WR030FTDDKR-ND
RES 0.03 OHM 1% 1W 1206

RES 0.03 OHM 1% 1W 1206

Buy Now Datasheet
Res, 0R03, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity - 58AJ3308 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R03, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity
58AJ3308
Res, 0R03, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity 58AJ3308
RES, 0R03, 1%, 1W, METAL STRIP, 1206; Resistance:0.03ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R03, 1%, 1W, METAL STRIP, 1206; Resistance:0.03ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R03, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity - 58AJ3307 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R03, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity
58AJ3307
Res, 0R03, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity 58AJ3307
RES, 0R03, 1%, 1W, METAL STRIP, 1206; Resistance:0.03ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R03, 1%, 1W, METAL STRIP, 1206; Resistance:0.03ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-TLRP2B10WR030FTDCT-ND 58AJ3308
Product Name Chip Resistor - Surface Mount Res, 0R03, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 0.0300 ohms 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details