TE Connectivity Chip Resistor - Surface Mount TLRP2B10WR008FTD

Description
8 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
8 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP2B10WR008FTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2B10WR008FTDTR-ND
Chip Resistor - Surface Mount 1712-TLRP2B10WR008FTDTR-ND
8 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

8 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP2B10WR008FTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2B10WR008FTDCT-ND
Chip Resistor - Surface Mount 1712-TLRP2B10WR008FTDCT-ND
8 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

8 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP2B10WR008FTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2B10WR008FTDDKR-ND
Chip Resistor - Surface Mount 1712-TLRP2B10WR008FTDDKR-ND
RES 0.008 OHM 1% 1W 1206

RES 0.008 OHM 1% 1W 1206

Buy Now Datasheet
Res, 0R008, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity - 58AJ3295 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R008, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity
58AJ3295
Res, 0R008, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity 58AJ3295
RES, 0R008, 1%, 1W, METAL STRIP, 1206; Resistance:0.008ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R008, 1%, 1W, METAL STRIP, 1206; Resistance:0.008ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R008, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity - 58AJ3296 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R008, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity
58AJ3296
Res, 0R008, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity 58AJ3296
RES, 0R008, 1%, 1W, METAL STRIP, 1206; Resistance:0.008ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R008, 1%, 1W, METAL STRIP, 1206; Resistance:0.008ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-TLRP2B10WR008FTDTR-ND 58AJ3295
Product Name Chip Resistor - Surface Mount Res, 0R008, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 0.0080 ohms 0.0080 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers