TE Connectivity Chip Resistor - Surface Mount TLRP2B10WR005FTD

Description
5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP2B10WR005FTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2B10WR005FTDCT-ND
Chip Resistor - Surface Mount 1712-TLRP2B10WR005FTDCT-ND
5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP2B10WR005FTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2B10WR005FTDTR-ND
Chip Resistor - Surface Mount 1712-TLRP2B10WR005FTDTR-ND
5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP2B10WR005FTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2B10WR005FTDDKR-ND
Chip Resistor - Surface Mount 1712-TLRP2B10WR005FTDDKR-ND
RES 0.005 OHM 1% 1W 1206

RES 0.005 OHM 1% 1W 1206

Buy Now Datasheet
Res, 0R005, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity - 58AJ3291 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R005, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity
58AJ3291
Res, 0R005, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity 58AJ3291
RES, 0R005, 1%, 1W, METAL STRIP, 1206; Resistance:0.005ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R005, 1%, 1W, METAL STRIP, 1206; Resistance:0.005ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R005, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity - 58AJ3292 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R005, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity
58AJ3292
Res, 0R005, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity 58AJ3292
RES, 0R005, 1%, 1W, METAL STRIP, 1206; Resistance:0.005ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R005, 1%, 1W, METAL STRIP, 1206; Resistance:0.005ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-TLRP2B10WR005FTDCT-ND 58AJ3291
Product Name Chip Resistor - Surface Mount Res, 0R005, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers