TE Connectivity Chip Resistor - Surface Mount TLRP2B10WR004FTD

Description
4 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
4 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP2B10WR004FTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2B10WR004FTDCT-ND
Chip Resistor - Surface Mount 1712-TLRP2B10WR004FTDCT-ND
4 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

4 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP2B10WR004FTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2B10WR004FTDTR-ND
Chip Resistor - Surface Mount 1712-TLRP2B10WR004FTDTR-ND
4 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

4 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP2B10WR004FTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2B10WR004FTDDKR-ND
Chip Resistor - Surface Mount 1712-TLRP2B10WR004FTDDKR-ND
RES 0.004 OHM 1% 1W 1206

RES 0.004 OHM 1% 1W 1206

Buy Now Datasheet
Res, 0R004, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity - 58AJ3289 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R004, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity
58AJ3289
Res, 0R004, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity 58AJ3289
RES, 0R004, 1%, 1W, METAL STRIP, 1206; Resistance:0.004ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R004, 1%, 1W, METAL STRIP, 1206; Resistance:0.004ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R004, 1W, 1206, Metal Strip Rohs Compliant Cgs Te Connectivity - 74AJ4490 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R004, 1W, 1206, Metal Strip Rohs Compliant Cgs Te Connectivity
74AJ4490
Res, 0R004, 1W, 1206, Metal Strip Rohs Compliant Cgs Te Connectivity 74AJ4490
RES, 0R004, 1W, 1206, METAL STRIP ROHS COMPLIANT: YES

RES, 0R004, 1W, 1206, METAL STRIP ROHS COMPLIANT: YES

Supplier's Site
Res, 0R004, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity - 58AJ3290 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R004, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity
58AJ3290
Res, 0R004, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity 58AJ3290
RES, 0R004, 1%, 1W, METAL STRIP, 1206; Resistance:0.004ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R004, 1%, 1W, METAL STRIP, 1206; Resistance:0.004ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-TLRP2B10WR004FTDCT-ND 58AJ3289 74AJ4490
Product Name Chip Resistor - Surface Mount Res, 0R004, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity Res, 0R004, 1W, 1206, Metal Strip Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206
Resistance Range 0.0040 ohms 0.0040 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers