TE Connectivity Chip Resistor - Surface Mount TLRP2B10WR003FTD

Description
3 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
3 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP2B10WR003FTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2B10WR003FTDTR-ND
Chip Resistor - Surface Mount 1712-TLRP2B10WR003FTDTR-ND
3 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

3 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP2B10WR003FTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2B10WR003FTDCT-ND
Chip Resistor - Surface Mount 1712-TLRP2B10WR003FTDCT-ND
3 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

3 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP2B10WR003FTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2B10WR003FTDDKR-ND
Chip Resistor - Surface Mount 1712-TLRP2B10WR003FTDDKR-ND
RES 0.003 OHM 1% 1W 1206

RES 0.003 OHM 1% 1W 1206

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TLRP2B10WR003FTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TLRP2B10WR003FTD
Resistors - Chip Resistor - Surface Mount TLRP2B10WR003FTD
RES 0.003 OHM 1% 1W 1206

RES 0.003 OHM 1% 1W 1206

Supplier's Site
Res, 0R003, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity - 58AJ3287 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R003, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity
58AJ3287
Res, 0R003, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity 58AJ3287
RES, 0R003, 1%, 1W, METAL STRIP, 1206; Resistance:0.003ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R003, 1%, 1W, METAL STRIP, 1206; Resistance:0.003ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R003, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity - 58AJ3288 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R003, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity
58AJ3288
Res, 0R003, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity 58AJ3288
RES, 0R003, 1%, 1W, METAL STRIP, 1206; Resistance:0.003ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R003, 1%, 1W, METAL STRIP, 1206; Resistance:0.003ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-TLRP2B10WR003FTDTR-ND TLRP2B10WR003FTD 58AJ3287
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 0R003, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalOxide MetalAlloy
Mounting / Packaging 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 0.0030 ohms 0.0030 ohms 0.0030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SLN3TTED17L8FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Current Sense Resistors - SMD RL73K 2A R10 5% 5K RL - RL20S621GB14 - ASAP Semiconductor LLC
Specs
Category / Application Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- %
View Details