TE Connectivity Chip Resistor - Surface Mount TLRP2B10ER040FTD

Description
40 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
40 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP2B10ER040FTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2B10ER040FTDCT-ND
Chip Resistor - Surface Mount 1712-TLRP2B10ER040FTDCT-ND
40 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

40 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP2B10ER040FTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2B10ER040FTDTR-ND
Chip Resistor - Surface Mount 1712-TLRP2B10ER040FTDTR-ND
40 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

40 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP2B10ER040FTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2B10ER040FTDDKR-ND
Chip Resistor - Surface Mount 1712-TLRP2B10ER040FTDDKR-ND
RES 0.04 OHM 1% 1W 1206

RES 0.04 OHM 1% 1W 1206

Buy Now Datasheet
Res, 0R04, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity - 58AJ3285 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R04, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity
58AJ3285
Res, 0R04, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity 58AJ3285
RES, 0R04, 1%, 1W, METAL STRIP, 1206; Resistance:0.04ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R04, 1%, 1W, METAL STRIP, 1206; Resistance:0.04ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R04, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity - 58AJ3286 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R04, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity
58AJ3286
Res, 0R04, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity 58AJ3286
RES, 0R04, 1%, 1W, METAL STRIP, 1206; Resistance:0.04ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R04, 1%, 1W, METAL STRIP, 1206; Resistance:0.04ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-TLRP2B10ER040FTDCT-ND 58AJ3285
Product Name Chip Resistor - Surface Mount Res, 0R04, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 0.0400 ohms 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details