TE Connectivity Chip Resistor - Surface Mount TLRP2B10ER020FTD

Description
20 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
20 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP2B10ER020FTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2B10ER020FTDCT-ND
Chip Resistor - Surface Mount 1712-TLRP2B10ER020FTDCT-ND
20 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

20 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP2B10ER020FTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2B10ER020FTDTR-ND
Chip Resistor - Surface Mount 1712-TLRP2B10ER020FTDTR-ND
20 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

20 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP2B10ER020FTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2B10ER020FTDDKR-ND
Chip Resistor - Surface Mount 1712-TLRP2B10ER020FTDDKR-ND
RES 0.02 OHM 1% 1W 1206

RES 0.02 OHM 1% 1W 1206

Buy Now Datasheet
Res, 0R02, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity - 58AJ3277 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R02, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity
58AJ3277
Res, 0R02, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity 58AJ3277
RES, 0R02, 1%, 1W, METAL STRIP, 1206; Resistance:0.02ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R02, 1%, 1W, METAL STRIP, 1206; Resistance:0.02ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R02, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity - 58AJ3278 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R02, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity
58AJ3278
Res, 0R02, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity 58AJ3278
RES, 0R02, 1%, 1W, METAL STRIP, 1206; Resistance:0.02ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R02, 1%, 1W, METAL STRIP, 1206; Resistance:0.02ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-TLRP2B10ER020FTDCT-ND 58AJ3277
Product Name Chip Resistor - Surface Mount Res, 0R02, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756858 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details