TE Connectivity Chip Resistor - Surface Mount TLRP2B10ER010FTD

Description
10 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
10 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP2B10ER010FTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2B10ER010FTDCT-ND
Chip Resistor - Surface Mount 1712-TLRP2B10ER010FTDCT-ND
10 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

10 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP2B10ER010FTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2B10ER010FTDTR-ND
Chip Resistor - Surface Mount 1712-TLRP2B10ER010FTDTR-ND
10 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

10 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP2B10ER010FTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2B10ER010FTDDKR-ND
Chip Resistor - Surface Mount 1712-TLRP2B10ER010FTDDKR-ND
RES 0.01 OHM 1% 1W 1206

RES 0.01 OHM 1% 1W 1206

Buy Now Datasheet
Res, 0R01, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity - 58AJ3271 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity
58AJ3271
Res, 0R01, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity 58AJ3271
RES, 0R01, 1%, 1W, METAL STRIP, 1206; Resistance:0.01ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R01, 1%, 1W, METAL STRIP, 1206; Resistance:0.01ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R01, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity - 58AJ3272 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity
58AJ3272
Res, 0R01, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity 58AJ3272
RES, 0R01, 1%, 1W, METAL STRIP, 1206; Resistance:0.01ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R01, 1%, 1W, METAL STRIP, 1206; Resistance:0.01ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TLRP2B10ER010FTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TLRP2B10ER010FTD
Chip Resistor - Surface Mount TLRP2B10ER010FTD
RES 0.01 OHM 1% 1W 1206

RES 0.01 OHM 1% 1W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1712-TLRP2B10ER010FTDCT-ND 58AJ3271 TLRP2B10ER010FTD
Product Name Chip Resistor - Surface Mount Res, 0R01, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 0.0100 ohms 0.0100 ohms 1.00E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-SLN3TTED30L1FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details