TE Connectivity Chip Resistor - Surface Mount TLRP2B10ER008FTD

Description
8 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
8 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP2B10ER008FTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2B10ER008FTDCT-ND
Chip Resistor - Surface Mount 1712-TLRP2B10ER008FTDCT-ND
8 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

8 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP2B10ER008FTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2B10ER008FTDTR-ND
Chip Resistor - Surface Mount 1712-TLRP2B10ER008FTDTR-ND
8 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

8 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP2B10ER008FTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2B10ER008FTDDKR-ND
Chip Resistor - Surface Mount 1712-TLRP2B10ER008FTDDKR-ND
RES 0.008 OHM 1% 1W 1206

RES 0.008 OHM 1% 1W 1206

Buy Now Datasheet
Res, 0R008, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity - 58AJ3270 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R008, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity
58AJ3270
Res, 0R008, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity 58AJ3270
RES, 0R008, 1%, 1W, METAL STRIP, 1206; Resistance:0.008ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R008, 1%, 1W, METAL STRIP, 1206; Resistance:0.008ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R008, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity - 58AJ3269 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R008, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity
58AJ3269
Res, 0R008, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity 58AJ3269
RES, 0R008, 1%, 1W, METAL STRIP, 1206; Resistance:0.008ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R008, 1%, 1W, METAL STRIP, 1206; Resistance:0.008ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-TLRP2B10ER008FTDCT-ND 58AJ3270
Product Name Chip Resistor - Surface Mount Res, 0R008, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 0.0080 ohms 0.0080 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176762-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details