TE Connectivity Chip Resistor - Surface Mount TLRP2B10ER005FTD

Description
5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP2B10ER005FTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2B10ER005FTDTR-ND
Chip Resistor - Surface Mount 1712-TLRP2B10ER005FTDTR-ND
5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP2B10ER005FTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2B10ER005FTDCT-ND
Chip Resistor - Surface Mount 1712-TLRP2B10ER005FTDCT-ND
5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP2B10ER005FTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2B10ER005FTDDKR-ND
Chip Resistor - Surface Mount 1712-TLRP2B10ER005FTDDKR-ND
RES 0.005 OHM 1% 1W 1206

RES 0.005 OHM 1% 1W 1206

Buy Now Datasheet
Res, 0R005, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity - 58AJ3265 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R005, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity
58AJ3265
Res, 0R005, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity 58AJ3265
RES, 0R005, 1%, 1W, METAL STRIP, 1206; Resistance:0.005ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R005, 1%, 1W, METAL STRIP, 1206; Resistance:0.005ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R005, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity - 58AJ3266 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R005, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity
58AJ3266
Res, 0R005, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity 58AJ3266
RES, 0R005, 1%, 1W, METAL STRIP, 1206; Resistance:0.005ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R005, 1%, 1W, METAL STRIP, 1206; Resistance:0.005ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-TLRP2B10ER005FTDTR-ND 58AJ3265
Product Name Chip Resistor - Surface Mount Res, 0R005, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138532TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1332FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details