TE Connectivity Chip Resistor - Surface Mount TLRP2B10ER003FTD

Description
3 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
3 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP2B10ER003FTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2B10ER003FTDCT-ND
Chip Resistor - Surface Mount 1712-TLRP2B10ER003FTDCT-ND
3 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

3 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP2B10ER003FTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2B10ER003FTDTR-ND
Chip Resistor - Surface Mount 1712-TLRP2B10ER003FTDTR-ND
3 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

3 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP2B10ER003FTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2B10ER003FTDDKR-ND
Chip Resistor - Surface Mount 1712-TLRP2B10ER003FTDDKR-ND
RES 0.003 OHM 1% 1W 1206

RES 0.003 OHM 1% 1W 1206

Buy Now Datasheet
Res, 0R003, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity - 58AJ3261 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R003, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity
58AJ3261
Res, 0R003, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity 58AJ3261
RES, 0R003, 1%, 1W, METAL STRIP, 1206; Resistance:0.003ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R003, 1%, 1W, METAL STRIP, 1206; Resistance:0.003ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R003, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity - 58AJ3262 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R003, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity
58AJ3262
Res, 0R003, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity 58AJ3262
RES, 0R003, 1%, 1W, METAL STRIP, 1206; Resistance:0.003ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R003, 1%, 1W, METAL STRIP, 1206; Resistance:0.003ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-TLRP2B10ER003FTDCT-ND 58AJ3261
Product Name Chip Resistor - Surface Mount Res, 0R003, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 0.0030 ohms 0.0030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details