TE Connectivity Chip Resistor - Surface Mount TLRP2B10DR040FTD

Description
40 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
40 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP2B10DR040FTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2B10DR040FTDCT-ND
Chip Resistor - Surface Mount 1712-TLRP2B10DR040FTDCT-ND
40 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

40 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP2B10DR040FTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2B10DR040FTDTR-ND
Chip Resistor - Surface Mount 1712-TLRP2B10DR040FTDTR-ND
40 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

40 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP2B10DR040FTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2B10DR040FTDDKR-ND
Chip Resistor - Surface Mount 1712-TLRP2B10DR040FTDDKR-ND
RES 0.04 OHM 1% 1W 1206

RES 0.04 OHM 1% 1W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - TLRP2B10DR040FTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TLRP2B10DR040FTD
Chip Resistor - Surface Mount TLRP2B10DR040FTD
RES 0.04 OHM 1% 1W 1206

RES 0.04 OHM 1% 1W 1206

Supplier's Site Datasheet
Res, 0R04, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity - 58AJ3260 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R04, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity
58AJ3260
Res, 0R04, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity 58AJ3260
RES, 0R04, 1%, 1W, METAL STRIP, 1206; Resistance:0.04ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R04, 1%, 1W, METAL STRIP, 1206; Resistance:0.04ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R04, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity - 58AJ3259 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R04, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity
58AJ3259
Res, 0R04, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity 58AJ3259
RES, 0R04, 1%, 1W, METAL STRIP, 1206; Resistance:0.04ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R04, 1%, 1W, METAL STRIP, 1206; Resistance:0.04ohm; Product Range:TLRP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 1712-TLRP2B10DR040FTDCT-ND TLRP2B10DR040FTD 58AJ3260
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 0R04, 1%, 1W, Metal Strip, 1206; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 0.0400 ohms 0.0400 ohms 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176091-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details