TE Connectivity Chip Resistor - Surface Mount TLRP2B10DR010FTD

Description
10 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
10 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP2B10DR010FTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2B10DR010FTDCT-ND
Chip Resistor - Surface Mount 1712-TLRP2B10DR010FTDCT-ND
10 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

10 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP2B10DR010FTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2B10DR010FTDTR-ND
Chip Resistor - Surface Mount 1712-TLRP2B10DR010FTDTR-ND
10 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

10 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP2B10DR010FTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2B10DR010FTDDKR-ND
Chip Resistor - Surface Mount 1712-TLRP2B10DR010FTDDKR-ND
RES 0.01 OHM 1% 1W 1206

RES 0.01 OHM 1% 1W 1206

Buy Now Datasheet
Res, 0R01, 1%, 1W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity - 74AJ4469 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 1%, 1W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity
74AJ4469
Res, 0R01, 1%, 1W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity 74AJ4469
RES, 0R01, 1%, 1W, METAL STRIP, SMD ROHS COMPLIANT: YES

RES, 0R01, 1%, 1W, METAL STRIP, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-TLRP2B10DR010FTDCT-ND 1712-TLRP2B10DR010FTDTR-ND 74AJ4469
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 0R01, 1%, 1W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 1206; 1206 1206; 1206
Resistance Range 0.0080 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers