TE Connectivity Chip Resistor - Surface Mount TLRP2B10DR008FTD

Description
8 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
8 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLRP2B10DR008FTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2B10DR008FTDCT-ND
Chip Resistor - Surface Mount 1712-TLRP2B10DR008FTDCT-ND
8 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

8 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP2B10DR008FTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2B10DR008FTDTR-ND
Chip Resistor - Surface Mount 1712-TLRP2B10DR008FTDTR-ND
8 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

8 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLRP2B10DR008FTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLRP2B10DR008FTDDKR-ND
Chip Resistor - Surface Mount 1712-TLRP2B10DR008FTDDKR-ND
RES 0.008 OHM 1% 1W 1206

RES 0.008 OHM 1% 1W 1206

Buy Now Datasheet
Res, 0R008, 1%, 1W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity - 74AJ4468 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R008, 1%, 1W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity
74AJ4468
Res, 0R008, 1%, 1W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity 74AJ4468
RES, 0R008, 1%, 1W, METAL STRIP, SMD ROHS COMPLIANT: YES

RES, 0R008, 1%, 1W, METAL STRIP, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-TLRP2B10DR008FTDCT-ND 74AJ4468
Product Name Chip Resistor - Surface Mount Res, 0R008, 1%, 1W, Metal Strip, Smd Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 1206; 1206
Resistance Range 0.0080 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details