TE Connectivity Chip Resistor - Surface Mount TLRF3A20DR012FTE

Description
12 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
12 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TLRF3A20DR012FTE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TLRF3A20DR012FTE-ND
Chip Resistor - Surface Mount TLRF3A20DR012FTE-ND
12 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

12 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - TLRF3A20DR012FTE - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TLRF3A20DR012FTE
Chip Resistor - Surface Mount TLRF3A20DR012FTE
RES 0.012 OHM 1% 1W 2512

RES 0.012 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number TLRF3A20DR012FTE-ND TLRF3A20DR012FTE
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 0.0120 ohms 0.0120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-PSJ2NTEB4L00FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details