TE Connectivity Chip Resistor - Surface Mount TLRF2B10DR020FTD

Description
20 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
20 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TLRF2B10DR020FTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TLRF2B10DR020FTD-ND
Chip Resistor - Surface Mount TLRF2B10DR020FTD-ND
20 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

20 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - TLRF2B10DR020FTD - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TLRF2B10DR020FTD
Chip Resistor - Surface Mount TLRF2B10DR020FTD
RES 0.02 OHM 1% 1W 1206

RES 0.02 OHM 1% 1W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number TLRF2B10DR020FTD-ND TLRF2B10DR020FTD
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details