TE Connectivity Chip Resistor - Surface Mount TLR3A30WR020FTDG

Description
20 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
20 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A131801TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131801TR-ND
Chip Resistor - Surface Mount A131801TR-ND
20 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

20 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number A131801TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
Mounting / Packaging 2512; 2512
Resistance Range 0.0200 ohms
Unlock Full Specs
to access all available technical data