TE Connectivity Chip Resistor - Surface Mount TLR3A30ER00075FTDG

Description
750 µOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
750 µOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A131798CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131798CT-ND
Chip Resistor - Surface Mount A131798CT-ND
750 µOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

750 µOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A131798TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131798TR-ND
Chip Resistor - Surface Mount A131798TR-ND
750 µOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

750 µOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A131798DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131798DKR-ND
Chip Resistor - Surface Mount A131798DKR-ND
750 µOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

750 µOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number A131798CT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
Mounting / Packaging 2512; 2512
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2567757 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details