TE Connectivity Chip Resistor - Surface Mount TLR3A30DR003FTDG

Description
3 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
3 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129461TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129461TR-ND
Chip Resistor - Surface Mount A129461TR-ND
3 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

3 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Res, Current Sense, 0R003, 1%, 2512; Resistance Cgs Te Connectivity - 96X4412 - Newark, An Avnet Company
Chicago, IL, United States
Res, Current Sense, 0R003, 1%, 2512; Resistance Cgs Te Connectivity
96X4412
Res, Current Sense, 0R003, 1%, 2512; Resistance Cgs Te Connectivity 96X4412
RES, CURRENT SENSE, 0R003, 1%, 2512; Resistance:0.003ohm; Product Range:TLR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:6.4mm RoHS Compliant: Yes

RES, CURRENT SENSE, 0R003, 1%, 2512; Resistance:0.003ohm; Product Range:TLR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A129461TR-ND 96X4412
Product Name Chip Resistor - Surface Mount Res, Current Sense, 0R003, 1%, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil MetalFilm
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 0.0030 ohms 0.0030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567747 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details