TE Connectivity SMD 3 W Resistor TLR3A30DR002FTDG

Description
SMD Current Sense Resistor, 2 Milliohm, ± 1%, 3 W, 2512 [6432 Metric], Metal Strip Product overview: TLR3A30DR002FTDG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR3A30DR002FTDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Current Sense Resistor, 2 Milliohm, ± 1%, 3 W, 2512 [6432 Metric], Metal Strip Product overview: TLR3A30DR002FTDG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR3A30DR002FTDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3 W Resistor - 52-TLR3A30DR002FTDG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3 W Resistor
52-TLR3A30DR002FTDG
SMD 3 W Resistor 52-TLR3A30DR002FTDG
SMD Current Sense Resistor, 2 Milliohm, ± 1%, 3 W, 2512 [6432 Metric], Metal Strip Product overview: TLR3A30DR002FTDG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR3A30DR002FTDG can be used for catalog matching and distributor lookup.

SMD Current Sense Resistor, 2 Milliohm, ± 1%, 3 W, 2512 [6432 Metric], Metal Strip Product overview: TLR3A30DR002FTDG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR3A30DR002FTDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 7717859 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7717859
Surface Mount Resistors 7717859
TE Connectivity TLR3A30DR002FTDG

TE Connectivity TLR3A30DR002FTDG

Supplier's Site
Chip Resistor - Surface Mount - A129570TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129570TR-ND
Chip Resistor - Surface Mount A129570TR-ND
2 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

2 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A129570DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129570DKR-ND
Chip Resistor - Surface Mount A129570DKR-ND
2 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

2 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A129570CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129570CT-ND
Chip Resistor - Surface Mount A129570CT-ND
2 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

2 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Smd Current Sense Resistors, Tlr Series, 0.002 Ohm, 3 W, 1%, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 24W7794 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Tlr Series, 0.002 Ohm, 3 W, 1%, 2512 [6432 Metric] Rohs Compliant Te Connectivity
24W7794
Smd Current Sense Resistors, Tlr Series, 0.002 Ohm, 3 W, 1%, 2512 [6432 Metric] Rohs Compliant Te Connectivity 24W7794
SMD Current Sense Resistors, TLR Series, 0.002 ohm, 3 W, - 1%, 2512 [6432 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, TLR Series, 0.002 ohm, 3 W, - 1%, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-TLR3A30DR002FTDG 7717859 A129570TR-ND 24W7794
Product Name SMD 3 W Resistor Surface Mount Resistors Chip Resistor - Surface Mount Smd Current Sense Resistors, Tlr Series, 0.002 Ohm, 3 W, 1%, 2512 [6432 Metric] Rohs Compliant Te Connectivity
Technology / Construction METAL STRIP Metal strip Metal Foil
Resistance Range 0.0020 ohms 0.0020 ohms
Tolerance 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 2512
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details