TE Connectivity SMD 3W Resistor TLR3A30DR001FTDG

Description
3W 1mR 1% 2512 SMD Current Sense Resistor Product overview: TLR3A30DR001FTDG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR3A30DR001FTDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3W 1mR 1% 2512 SMD Current Sense Resistor Product overview: TLR3A30DR001FTDG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR3A30DR001FTDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3W Resistor - 52-TLR3A30DR001FTDG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3W Resistor
52-TLR3A30DR001FTDG
SMD 3W Resistor 52-TLR3A30DR001FTDG
3W 1mR 1% 2512 SMD Current Sense Resistor Product overview: TLR3A30DR001FTDG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR3A30DR001FTDG can be used for catalog matching and distributor lookup.

3W 1mR 1% 2512 SMD Current Sense Resistor Product overview: TLR3A30DR001FTDG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR3A30DR001FTDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1375539-TLR3A30DR001FTDG - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375539-TLR3A30DR001FTDG
Resistors - Chip Resistor - Surface Mount 1375539-TLR3A30DR001FTDG
Win Source Part Number: 1375539-TLR3A30DR001 FTDG Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 170°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Passive Product Series: TLR, CGS Package: Tape & Reel Product Status: Active Features: Current Sense Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Base Product Number: TLR3A30 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.252" L x 0.126" W (6.40mm x 3.20mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 1 MOhms Power (Watts): 3W Composition: Metal Foil Number of Terminations: 2

Win Source Part Number: 1375539-TLR3A30DR001FTDG
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 170°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity Passive Product
Series: TLR, CGS
Package: Tape & Reel
Product Status: Active
Features: Current Sense
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Base Product Number: TLR3A30
HTSUS: 8533.21.0030
Tolerance: ±1%
Size / Dimension: 0.252" L x 0.126" W (6.40mm x 3.20mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 1 MOhms
Power (Watts): 3W
Composition: Metal Foil
Number of Terminations: 2

Buy Now Datasheet
Chip Resistor - Surface Mount - A131796DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131796DKR-ND
Chip Resistor - Surface Mount A131796DKR-ND
1 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

1 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A131796CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131796CT-ND
Chip Resistor - Surface Mount A131796CT-ND
1 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

1 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A131796TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131796TR-ND
Chip Resistor - Surface Mount A131796TR-ND
1 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

1 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Surface Mount Resistors - 7717840P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7717840P
Surface Mount Resistors 7717840P
TE Connectivity TLR3A30DR001FTDG

TE Connectivity TLR3A30DR001FTDG

Supplier's Site
Surface Mount Resistors - 7717840 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7717840
Surface Mount Resistors 7717840
TE Connectivity TLR3A30DR001FTDG

TE Connectivity TLR3A30DR001FTDG

Supplier's Site
Surface Mount Resistors - 1645063 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1645063
Surface Mount Resistors 1645063
TE Connectivity TLR3A30DR001FTDG

TE Connectivity TLR3A30DR001FTDG

Supplier's Site
Fixed Resistors; TLR3A 3.0W R001 1% 2K RL ( CGS ) - TLR3A30DR001FTDG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TLR3A 3.0W R001 1% 2K RL ( CGS )
TLR3A30DR001FTDG
Fixed Resistors; TLR3A 3.0W R001 1% 2K RL ( CGS ) TLR3A30DR001FTDG
Fixed Resistors; TLR3A 3.0W R001 1% 2K RL ( CGS )

Fixed Resistors; TLR3A 3.0W R001 1% 2K RL ( CGS )

Supplier's Site
Res, Current Sense, 0R001, 1%, 2512; Resistance Cgs Te Connectivity - 96X4409 - Newark, An Avnet Company
Chicago, IL, United States
Res, Current Sense, 0R001, 1%, 2512; Resistance Cgs Te Connectivity
96X4409
Res, Current Sense, 0R001, 1%, 2512; Resistance Cgs Te Connectivity 96X4409
RES, CURRENT SENSE, 0R001, 1%, 2512; Resistance:0.001ohm; Product Range:TLR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:6.4mm RoHS Compliant: Yes

RES, CURRENT SENSE, 0R001, 1%, 2512; Resistance:0.001ohm; Product Range:TLR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Tlr Series, 0.001 Ohm, 3 W, 1%, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 24W7792 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Tlr Series, 0.001 Ohm, 3 W, 1%, 2512 [6432 Metric] Rohs Compliant Te Connectivity
24W7792
Smd Current Sense Resistors, Tlr Series, 0.001 Ohm, 3 W, 1%, 2512 [6432 Metric] Rohs Compliant Te Connectivity 24W7792
SMD Current Sense Resistors, TLR Series, 0.001 ohm, 3 W, - 1%, 2512 [6432 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, TLR Series, 0.001 ohm, 3 W, - 1%, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-TLR3A30DR001FTDG 1375539-TLR3A30DR001FTDG A131796DKR-ND 7717840P 7717840 TLR3A30DR001FTDG 96X4409 24W7792
Product Name SMD 3W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Fixed Resistors; TLR3A 3.0W R001 1% 2K RL ( CGS ) Res, Current Sense, 0R001, 1%, 2512; Resistance Cgs Te Connectivity Smd Current Sense Resistors, Tlr Series, 0.001 Ohm, 3 W, 1%, 2512 [6432 Metric] Rohs Compliant Te Connectivity
Technology / Construction METAL STRIP Metal Foil Metal Foil MetalAlloy; Metal Strip Metal strip MetalFilm
Resistance Range 1.00E-3 ohms 1.00E6 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details