TE Connectivity Surface Mount Resistors TLR3A30DR0015FTDG

Description
TE Connectivity TLR3A30DR0015FTDG
Request a Quote Datasheet
Description
TE Connectivity TLR3A30DR0015FTDG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7717856P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7717856P
Surface Mount Resistors 7717856P
TE Connectivity TLR3A30DR0015FTDG

TE Connectivity TLR3A30DR0015FTDG

Supplier's Site
Surface Mount Resistors - 1680658 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1680658
Surface Mount Resistors 1680658
TE Connectivity TLR3A30DR0015FTDG

TE Connectivity TLR3A30DR0015FTDG

Supplier's Site
Chip Resistor - Surface Mount - A131795CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131795CT-ND
Chip Resistor - Surface Mount A131795CT-ND
1.5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

1.5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A131795TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131795TR-ND
Chip Resistor - Surface Mount A131795TR-ND
1.5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

1.5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A131795DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131795DKR-ND
Chip Resistor - Surface Mount A131795DKR-ND
1.5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

1.5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - TLR3A30DR0015FTDG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TLR3A30DR0015FTDG
Chip Resistor - Surface Mount TLR3A30DR0015FTDG
RES 0.0015 OHM 1% 3W 2512

RES 0.0015 OHM 1% 3W 2512

Supplier's Site Datasheet
Smd Current Sense Resistors, Tlr Series, 0.0015 Ohm, 3 W, 1%, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 24W7793 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Tlr Series, 0.0015 Ohm, 3 W, 1%, 2512 [6432 Metric] Rohs Compliant Te Connectivity
24W7793
Smd Current Sense Resistors, Tlr Series, 0.0015 Ohm, 3 W, 1%, 2512 [6432 Metric] Rohs Compliant Te Connectivity 24W7793
SMD Current Sense Resistors, TLR Series, 0.0015 ohm, 3 W, - 1%, 2512 [6432 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, TLR Series, 0.0015 ohm, 3 W, - 1%, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 7717856P 1680658 A131795CT-ND TLR3A30DR0015FTDG 24W7793
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Smd Current Sense Resistors, Tlr Series, 0.0015 Ohm, 3 W, 1%, 2512 [6432 Metric] Rohs Compliant Te Connectivity
Technology / Construction MetalAlloy; Metal Strip Metal strip Metal Foil Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 2512
Resistance Range 0.0015 ohms 0.0015 ohms 1.50E6 ohms
Power Rating 3 watts 3 watts 3 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567771 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details