TE Connectivity Chip Resistor - Surface Mount TLR3A20WR007FTDG

Description
7 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
7 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A131785TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131785TR-ND
Chip Resistor - Surface Mount A131785TR-ND
7 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

7 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A131785CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131785CT-ND
Chip Resistor - Surface Mount A131785CT-ND
7 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

7 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A131785DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131785DKR-ND
Chip Resistor - Surface Mount A131785DKR-ND
7 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

7 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number A131785TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
Mounting / Packaging 2512; 2512
Resistance Range 0.0070 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PSL2 Ultra Low Resistance, 2-Terminal -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing; Power Applications
Mounting / Packaging ThroughHole; Axial Leads; 2512; 2512
Resistance Range 2.00E-4 to 5.00E-4 ohms
View Details
Surface Mount Resistors - 3-2176073-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
4 suppliers