TE Connectivity Chip Resistor - Surface Mount TLR3A20KR003FTDG

Description
3 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
3 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A131783TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131783TR-ND
Chip Resistor - Surface Mount A131783TR-ND
3 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

3 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A131783DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131783DKR-ND
Chip Resistor - Surface Mount A131783DKR-ND
3 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

3 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A131783CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131783CT-ND
Chip Resistor - Surface Mount A131783CT-ND
3 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

3 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Smd Current Sense Resistors, Tlr Series, 0.003 Ohm, 2 W, 1%, 2512 [6432 Metric] Cgs Te Connectivity - 96X4395 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Tlr Series, 0.003 Ohm, 2 W, 1%, 2512 [6432 Metric] Cgs Te Connectivity
96X4395
Smd Current Sense Resistors, Tlr Series, 0.003 Ohm, 2 W, 1%, 2512 [6432 Metric] Cgs Te Connectivity 96X4395
SMD Current Sense Resistors, TLR Series, 0.003 ohm, 2 W, - 1%, 2512 [6432 Metric]

SMD Current Sense Resistors, TLR Series, 0.003 ohm, 2 W, - 1%, 2512 [6432 Metric]

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A131783TR-ND 96X4395
Product Name Chip Resistor - Surface Mount Smd Current Sense Resistors, Tlr Series, 0.003 Ohm, 2 W, 1%, 2512 [6432 Metric] Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil
Mounting / Packaging 2512; 2512 2512
Resistance Range 0.0030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 2414905P - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details