TE Connectivity Chip Resistor - Surface Mount TLR3A20ER010FTDG

Description
10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129568DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129568DKR-ND
Chip Resistor - Surface Mount A129568DKR-ND
10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A129568TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129568TR-ND
Chip Resistor - Surface Mount A129568TR-ND
10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A129568CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129568CT-ND
Chip Resistor - Surface Mount A129568CT-ND
10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
SMD 0.01 OHM 2W Resistor - 52-TLR3A20ER010FTDG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.01 OHM 2W Resistor
52-TLR3A20ER010FTDG
SMD 0.01 OHM 2W Resistor 52-TLR3A20ER010FTDG
RES SMD 0.01 OHM 1% 2W 2512 Product overview: TLR3A20ER010FTDG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR3A20ER010FTDG can be used for catalog matching and distributor lookup.

RES SMD 0.01 OHM 1% 2W 2512 Product overview: TLR3A20ER010FTDG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR3A20ER010FTDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number A129568DKR-ND 52-TLR3A20ER010FTDG
Product Name Chip Resistor - Surface Mount SMD 0.01 OHM 2W Resistor
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
Mounting / Packaging 2512; 2512
Resistance Range 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2573345 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 6.8 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers