TE Connectivity Chip Resistor - Surface Mount TLR3A20DR01FTDG

Description
10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129460TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129460TR-ND
Chip Resistor - Surface Mount A129460TR-ND
10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TLR3A20DR01FTDG
936835-TLR3A20DR01FTDG
Chip Resistor - Surface Mount - TLR3A20DR01FTDG 936835-TLR3A20DR01FTDG
Manufacturer: TE Connectivity Win Source Part Number: 936835-TLR3A20DR01FT DG Series: TLR, CGS Operating Temperature Range: -55°C ~ 170°C Features: 10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil Package: 2512 (6432 Metric) Package: Reel - TR Part Status: Obsolete Family Name: TLR3A20 Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: A129460CT, 2-1879378-1, A129460DKR, TLR3A20DR01FTDG-ND, A129460TR

Manufacturer: TE Connectivity
Win Source Part Number: 936835-TLR3A20DR01FTDG
Series: TLR, CGS
Operating Temperature Range: -55°C ~ 170°C
Features: 10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Package: 2512 (6432 Metric)
Package: Reel - TR
Part Status: Obsolete
Family Name: TLR3A20
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: A129460CT, 2-1879378-1, A129460DKR, TLR3A20DR01FTDG-ND, A129460TR

Buy Now Datasheet
0.01 ohm 2 W Resistor - 52-TLR3A20DR01FTDG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.01 ohm 2 W Resistor
52-TLR3A20DR01FTDG
0.01 ohm 2 W Resistor 52-TLR3A20DR01FTDG
TE CONNECTIVITY - TLR3A20DR01FTDG - Strommesswiderstand, Oberflächenmontage, 0.01 ohm, Baureihe TLR, 2512 [Metrisch 6432], 2 W, ± 1% Product overview: TLR3A20DR01FTDG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01 ohm, 2 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 ohm, 2 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR3A20DR01FTDG can be used for catalog matching and distributor lookup.

TE CONNECTIVITY - TLR3A20DR01FTDG - Strommesswiderstand, Oberflächenmontage, 0.01 ohm, Baureihe TLR, 2512 [Metrisch 6432], 2 W, ± 1% Product overview: TLR3A20DR01FTDG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01 ohm, 2 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 ohm, 2 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR3A20DR01FTDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Current Sense, 0R01, 1%, 2512; Resistance Cgs Te Connectivity - 96X4391 - Newark, An Avnet Company
Chicago, IL, United States
Res, Current Sense, 0R01, 1%, 2512; Resistance Cgs Te Connectivity
96X4391
Res, Current Sense, 0R01, 1%, 2512; Resistance Cgs Te Connectivity 96X4391
RES, CURRENT SENSE, 0R01, 1%, 2512; Resistance:0.01ohm; Product Range:TLR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:6.4mm RoHS Compliant: Yes

RES, CURRENT SENSE, 0R01, 1%, 2512; Resistance:0.01ohm; Product Range:TLR Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A129460TR-ND 936835-TLR3A20DR01FTDG 52-TLR3A20DR01FTDG 96X4391
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - TLR3A20DR01FTDG 0.01 ohm 2 W Resistor Res, Current Sense, 0R01, 1%, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil Metal Foil METAL STRIP MetalFilm
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138560CT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6342FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details