2 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
2 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
2 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
RES SMD 0.002 OHM 1% 2W 2512 Product overview: TLR3A20DR002FTDG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.002 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.002 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR3A20DR002FTDG can be used for catalog matching and distributor lookup.
RES 0.002 OHM 1% 2W 2512
SMD Current Sense Resistors, TLR Series, 0.002 ohm, 2 W, - 1%, 2512 [6432 Metric] RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | A129566DKR-ND | 52-TLR3A20DR002FTDG | TLR3A20DR002FTDG | 24W7781 |
| Product Name | Chip Resistor - Surface Mount | SMD 0.002 OHM 2W Resistor | Chip Resistor - Surface Mount | Smd Current Sense Resistors, Tlr Series, 0.002 Ohm, 2 W, 1%, 2512 [6432 Metric] Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Current Sensing; General Use | Current Sensing | ||
| Technology / Construction | Metal Foil | METAL STRIP | Metal Foil | |
| Mounting / Packaging | 2512; 2512 | 2512 | ||
| Resistance Range | 0.0020 ohms | 0.0020 ohms | 2.00E6 ohms |