TE Connectivity Chip Resistor - Surface Mount TLR3A20DR0005FTDG

Description
500 µOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
500 µOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129564TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129564TR-ND
Chip Resistor - Surface Mount A129564TR-ND
500 µOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

500 µOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A129564CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129564CT-ND
Chip Resistor - Surface Mount A129564CT-ND
500 µOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

500 µOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A129564DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129564DKR-ND
Chip Resistor - Surface Mount A129564DKR-ND
500 µOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

500 µOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Surface Mount Resistors - 7717799 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7717799
Surface Mount Resistors 7717799
TE Connectivity TLR3A20DR0005FTDG

TE Connectivity TLR3A20DR0005FTDG

Supplier's Site
Surface Mount Resistors - 7717799P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7717799P
Surface Mount Resistors 7717799P
TE Connectivity TLR3A20DR0005FTDG

TE Connectivity TLR3A20DR0005FTDG

Supplier's Site
Surface Mount Resistors - 1645051 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1645051
Surface Mount Resistors 1645051
TE Connectivity TLR3A20DR0005FTDG

TE Connectivity TLR3A20DR0005FTDG

Supplier's Site
Chip Resistor - Surface Mount - TLR3A20DR0005FTDG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TLR3A20DR0005FTDG
Chip Resistor - Surface Mount TLR3A20DR0005FTDG
RES SMD 500 UOHM 1% 2W 2512

RES SMD 500 UOHM 1% 2W 2512

Supplier's Site Datasheet
Res, 500 Uohm, 2W, 2512, Metal Rohs Compliant Cgs Te Connectivity - 69AH2992 - Newark, An Avnet Company
Chicago, IL, United States
Res, 500 Uohm, 2W, 2512, Metal Rohs Compliant Cgs Te Connectivity
69AH2992
Res, 500 Uohm, 2W, 2512, Metal Rohs Compliant Cgs Te Connectivity 69AH2992
RES, 500 UOHM, 2W, 2512, METAL ROHS COMPLIANT: YES

RES, 500 UOHM, 2W, 2512, METAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number A129564TR-ND 7717799 7717799P TLR3A20DR0005FTDG 69AH2992
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 500 Uohm, 2W, 2512, Metal Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal strip MetalAlloy; Metal Strip Metal Foil
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details