TE Connectivity SMD 0.003 OHM 1W Resistor TLR3A10KR003FTDG

Description
RES SMD 0.003 OHM 1% 1W 2512 Product overview: TLR3A10KR003FTDG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.003 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.003 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR3A10KR003FTDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 0.003 OHM 1% 1W 2512 Product overview: TLR3A10KR003FTDG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.003 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.003 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR3A10KR003FTDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.003 OHM 1W Resistor - 52-TLR3A10KR003FTDG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.003 OHM 1W Resistor
52-TLR3A10KR003FTDG
SMD 0.003 OHM 1W Resistor 52-TLR3A10KR003FTDG
RES SMD 0.003 OHM 1% 1W 2512 Product overview: TLR3A10KR003FTDG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.003 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.003 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR3A10KR003FTDG can be used for catalog matching and distributor lookup.

RES SMD 0.003 OHM 1% 1W 2512 Product overview: TLR3A10KR003FTDG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.003 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.003 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR3A10KR003FTDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A131769DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131769DKR-ND
Chip Resistor - Surface Mount A131769DKR-ND
3 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

3 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A131769TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131769TR-ND
Chip Resistor - Surface Mount A131769TR-ND
3 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

3 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A131769CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131769CT-ND
Chip Resistor - Surface Mount A131769CT-ND
3 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

3 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1375529-TLR3A10KR003FTDG - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375529-TLR3A10KR003FTDG
Resistors - Chip Resistor - Surface Mount 1375529-TLR3A10KR003FTDG
Win Source Part Number: 1375529-TLR3A10KR003 FTDG Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 170°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Passive Product Series: TLR, CGS Package: Tape & Reel Product Status: Active Features: Current Sense Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Base Product Number: TLR3A10 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.252" L x 0.126" W (6.40mm x 3.20mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: Vendor Undefined ECCN: EAR99 Temperature Coefficient: ±150ppm/°C Resistance: 3 mOhms Power (Watts): 1W Composition: Metal Foil Number of Terminations: 2

Win Source Part Number: 1375529-TLR3A10KR003FTDG
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 170°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity Passive Product
Series: TLR, CGS
Package: Tape & Reel
Product Status: Active
Features: Current Sense
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Base Product Number: TLR3A10
HTSUS: 8533.21.0030
Tolerance: ±1%
Size / Dimension: 0.252" L x 0.126" W (6.40mm x 3.20mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: Vendor Undefined
ECCN: EAR99
Temperature Coefficient: ±150ppm/°C
Resistance: 3 mOhms
Power (Watts): 1W
Composition: Metal Foil
Number of Terminations: 2

Buy Now Datasheet
Smd Current Sense Resistors, Tlr Series, 0.003 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 95W8853 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Tlr Series, 0.003 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Te Connectivity
95W8853
Smd Current Sense Resistors, Tlr Series, 0.003 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Te Connectivity 95W8853
SMD Current Sense Resistors, TLR Series, 0.003 ohm, 1 W, - 1%, 2512 [6432 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, TLR Series, 0.003 ohm, 1 W, - 1%, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-TLR3A10KR003FTDG A131769DKR-ND 1375529-TLR3A10KR003FTDG 95W8853
Product Name SMD 0.003 OHM 1W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Smd Current Sense Resistors, Tlr Series, 0.003 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Te Connectivity
Resistance Range 0.0030 ohms 0.0030 ohms 0.0030 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73N1ER33FTD-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details