TE Connectivity Chip Resistor - Surface Mount TLR3A10ER004FTDG

Description
4 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
4 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A131766CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131766CT-ND
Chip Resistor - Surface Mount A131766CT-ND
4 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

4 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A131766DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131766DKR-ND
Chip Resistor - Surface Mount A131766DKR-ND
4 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

4 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A131766TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131766TR-ND
Chip Resistor - Surface Mount A131766TR-ND
4 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

4 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
SMD 0.004 OHM 1W Resistor - 52-TLR3A10ER004FTDG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.004 OHM 1W Resistor
52-TLR3A10ER004FTDG
SMD 0.004 OHM 1W Resistor 52-TLR3A10ER004FTDG
RES SMD 0.004 OHM 1% 1W 2512 Product overview: TLR3A10ER004FTDG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.004 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.004 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR3A10ER004FTDG can be used for catalog matching and distributor lookup.

RES SMD 0.004 OHM 1% 1W 2512 Product overview: TLR3A10ER004FTDG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.004 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.004 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR3A10ER004FTDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number A131766CT-ND 52-TLR3A10ER004FTDG
Product Name Chip Resistor - Surface Mount SMD 0.004 OHM 1W Resistor
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
Mounting / Packaging 2512; 2512
Resistance Range 0.0040 ohms 0.0040 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-SR731ERTTP9R1GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details