TE Connectivity Chip Resistor - Surface Mount TLR3A10DR015FTDG

Description
15 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
15 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129563TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129563TR-ND
Chip Resistor - Surface Mount A129563TR-ND
15 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

15 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number A129563TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
Mounting / Packaging 2512; 2512
Resistance Range 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details