TE Connectivity Chip Resistor - Surface Mount TLR3A10DR013FTDG

Description
13 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
13 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A131765TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131765TR-ND
Chip Resistor - Surface Mount A131765TR-ND
13 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

13 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number A131765TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
Mounting / Packaging 2512; 2512
Resistance Range 0.0130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SLN3TTED75L0FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers