TLR3A10DR008FTDG -- TLR3A 1.0W R008 1% 2K RL CGS - TE CONNECTIVITY
TE Connectivity
Tlr3A 1.0W R008 1% 2K Rl Cgs - Te Connectivity
TLR3A10DR008FTDG
Description
TLR3A 1.0W R008 1% 2K RL
Description
TLR3A 1.0W R008 1% 2K RL
Suppliers
Tlr3A 1.0W R008 1% 2K Rl Cgs - Te Connectivity
42AJ1155
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
42AJ1155 |
|
Product Name
|
Tlr3A 1.0W R008 1% 2K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
60 volts
View Details