TE Connectivity SMD 0.002 OHM 1W Resistor TLR3A10DR002FTDG

Description
RES SMD 0.002 OHM 1% 1W 2512 Product overview: TLR3A10DR002FTDG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.002 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.002 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR3A10DR002FTDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 0.002 OHM 1% 1W 2512 Product overview: TLR3A10DR002FTDG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.002 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.002 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR3A10DR002FTDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.002 OHM 1W Resistor - 52-TLR3A10DR002FTDG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.002 OHM 1W Resistor
52-TLR3A10DR002FTDG
SMD 0.002 OHM 1W Resistor 52-TLR3A10DR002FTDG
RES SMD 0.002 OHM 1% 1W 2512 Product overview: TLR3A10DR002FTDG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.002 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.002 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR3A10DR002FTDG can be used for catalog matching and distributor lookup.

RES SMD 0.002 OHM 1% 1W 2512 Product overview: TLR3A10DR002FTDG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.002 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.002 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR3A10DR002FTDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A131762TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131762TR-ND
Chip Resistor - Surface Mount A131762TR-ND
2 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

2 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A131762CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131762CT-ND
Chip Resistor - Surface Mount A131762CT-ND
2 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

2 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A131762DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131762DKR-ND
Chip Resistor - Surface Mount A131762DKR-ND
2 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

2 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Smd Current Sense Resistors, Tlr Series, 0.002 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 95W8842 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Tlr Series, 0.002 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Te Connectivity
95W8842
Smd Current Sense Resistors, Tlr Series, 0.002 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Te Connectivity 95W8842
SMD Current Sense Resistors, TLR Series, 0.002 ohm, 1 W, - 1%, 2512 [6432 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, TLR Series, 0.002 ohm, 1 W, - 1%, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-TLR3A10DR002FTDG A131762TR-ND 95W8842
Product Name SMD 0.002 OHM 1W Resistor Chip Resistor - Surface Mount Smd Current Sense Resistors, Tlr Series, 0.002 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Te Connectivity
Resistance Range 0.0020 ohms 0.0020 ohms
Tolerance 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details