TE Connectivity Chip Resistor - Surface Mount TLR3A10DR00075FTDG

Description
750 µOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
750 µOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138749DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138749DKR-ND
Chip Resistor - Surface Mount A138749DKR-ND
750 µOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

750 µOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A138749TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138749TR-ND
Chip Resistor - Surface Mount A138749TR-ND
750 µOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

750 µOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A138749CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138749CT-ND
Chip Resistor - Surface Mount A138749CT-ND
750 µOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

750 µOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Smd Current Sense Resistors, Tlr Series, 0.00075 Ohm, 1 W, 1%, 2512 [6432 Metric] Cgs Te Connectivity - 96X4355 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Tlr Series, 0.00075 Ohm, 1 W, 1%, 2512 [6432 Metric] Cgs Te Connectivity
96X4355
Smd Current Sense Resistors, Tlr Series, 0.00075 Ohm, 1 W, 1%, 2512 [6432 Metric] Cgs Te Connectivity 96X4355
SMD Current Sense Resistors, TLR Series, 0.00075 ohm, 1 W, - 1%, 2512 [6432 Metric]

SMD Current Sense Resistors, TLR Series, 0.00075 ohm, 1 W, - 1%, 2512 [6432 Metric]

Supplier's Site
Chip Resistor - Surface Mount - TLR3A10DR00075FTDG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TLR3A10DR00075FTDG
Chip Resistor - Surface Mount TLR3A10DR00075FTDG
RES SMD 750 UOHM 1% 1W 2512

RES SMD 750 UOHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number A138749DKR-ND 96X4355 TLR3A10DR00075FTDG
Product Name Chip Resistor - Surface Mount Smd Current Sense Resistors, Tlr Series, 0.00075 Ohm, 1 W, 1%, 2512 [6432 Metric] Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 2512; 2512 2512
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-PSF4NTEB1L00FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details