TE Connectivity Chip Resistor - Surface Mount TLR3A10DR0005FTDG

Description
500 µOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote
Description
500 µOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMD Current Sense Resistor, TLR Series, part number 95W8838, features a resistance value of 0.0005 Ohm and a power rating of 1 Watt. It has a tolerance of ±1% and is designed for high power applications, making it suitable for current sensing in various electronic circuits. The resistor is RoHS compliant and comes in a 2512 package size (6432 metric). It is particularly well-suited for automotive applications, including electric motor units (EMUs), and is supplied on tape for easy handling and assembly. The operating temperature range extends from -55°C to +170°C, ensuring reliability in diverse environmental conditions.

Datasheet Summary
Powered by GS/AI

The SMD Current Sense Resistor, TLR Series, part number 95W8838, features a resistance value of 0.0005 Ohm and a power rating of 1 Watt. It has a tolerance of ±1% and is designed for high power applications, making it suitable for current sensing in various electronic circuits. The resistor is RoHS compliant and comes in a 2512 package size (6432 metric). It is particularly well-suited for automotive applications, including electric motor units (EMUs), and is supplied on tape for easy handling and assembly. The operating temperature range extends from -55°C to +170°C, ensuring reliability in diverse environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138748DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138748DKR-ND
Chip Resistor - Surface Mount A138748DKR-ND
500 µOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

500 µOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A138748CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138748CT-ND
Chip Resistor - Surface Mount A138748CT-ND
500 µOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

500 µOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A138748TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138748TR-ND
Chip Resistor - Surface Mount A138748TR-ND
500 µOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

500 µOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Smd Current Sense Resistors, Tlr Series, 0.0005 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 95W8838 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Tlr Series, 0.0005 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Te Connectivity
95W8838
Smd Current Sense Resistors, Tlr Series, 0.0005 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Te Connectivity 95W8838
SMD Current Sense Resistors, TLR Series, 0.0005 ohm, 1 W, - 1%, 2512 [6432 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, TLR Series, 0.0005 ohm, 1 W, - 1%, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A138748DKR-ND 95W8838
Product Name Chip Resistor - Surface Mount Smd Current Sense Resistors, Tlr Series, 0.0005 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil
Mounting / Packaging 2512; 2512 2512
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details