TE Connectivity Chip Resistor - Surface Mount TLR2H15DR010FTDG

Description
10 mOhms ±1% 1.5W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
10 mOhms ±1% 1.5W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A131759CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131759CT-ND
Chip Resistor - Surface Mount A131759CT-ND
10 mOhms ±1% 1.5W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil

10 mOhms ±1% 1.5W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A131759TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131759TR-ND
Chip Resistor - Surface Mount A131759TR-ND
10 mOhms ±1% 1.5W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil

10 mOhms ±1% 1.5W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A131759DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131759DKR-ND
Chip Resistor - Surface Mount A131759DKR-ND
10 mOhms ±1% 1.5W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil

10 mOhms ±1% 1.5W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil

Buy Now Datasheet
Res, Current Sense, 0R01, 1%, 2010; Resistance Cgs Te Connectivity - 96X4351 - Newark, An Avnet Company
Chicago, IL, United States
Res, Current Sense, 0R01, 1%, 2010; Resistance Cgs Te Connectivity
96X4351
Res, Current Sense, 0R01, 1%, 2010; Resistance Cgs Te Connectivity 96X4351
RES, CURRENT SENSE, 0R01, 1%, 2010; Resistance:0.01ohm; Product Range:TLR Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1.5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:5.1mm RoHS Compliant: Yes

RES, CURRENT SENSE, 0R01, 1%, 2010; Resistance:0.01ohm; Product Range:TLR Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1.5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:5.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A131759CT-ND 96X4351
Product Name Chip Resistor - Surface Mount Res, Current Sense, 0R01, 1%, 2010; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil MetalFilm
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details